Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.062" |
I.D. Supplied - Metric | 1.6mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 0.031" |
I.D. Recovered Max - Metric | 0.79mm |
Shrink Tubing / Boot Material | PVDF (Polyvinylidene Fluoride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Cable Diameter Max | 1.6mm |
Cable Diameter Min | 0.78mm |
Colour | Clear |
I.D. Max Recovered | 0.79mm |
I.D. Supplied | 1.6mm |
Internal Diameter | 1.6mm |
Length Imperial | 4ft |
Material | Flame Ret Kynar |
Shrink Type | Heat |
Wall Thickness Recovered | 0.25mm |
FIT3501/16 CLEAR 25X4 FT F3501/16 CL103 | Heilind Electronics |
Where can I find additional details, specifications and documents for a FIT3501/16 CL103?
Additional datasheets, footprints and schematics for FIT3501/16 CL103 are listed on our Part Details page. You can also find images and similar parts to FIT3501/16 CL103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIT3501/16 CL103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT3501/16 CL103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIT3501/16 CL103 fall under?
The FIT3501/16 CL103 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FIT3501/16 CL103 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIT3501/16 CL103 you can contact the distributor directly for product support, shipping queries etc.
Is the FIT3501/16 CL103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIT3501/16 CL103 have stock available?
Authorised distributors including Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for FIT3501/16 CL103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIT3501/16 CL103 often in real-time on the comparison pages.
What if I can't find stock of FIT3501/16 CL103?
You can fill out our help required form which you can use to request a quote for FIT3501/16 CL103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.