Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.47" |
I.D. Supplied - Metric | 11.9mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.22m |
I.D. Recovered Max - Imperial | 0.159" |
I.D. Recovered Max - Metric | 4.06mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Wall Thickness Recovered | 1.78mm |
HEAT-SHRINK TUBING, 3:1, 1.22M, BLACK | element14 |
HEAT-SHRINK TUBING, 3: 1, 1.22M, BLACK | Farnell |
Heat Shrink Tubing, 11.938Mm Id, Po, Black, Pack Of 5 4Ft Pieces | Newark Electronics |
Where can I find additional details, specifications and documents for a FIT3211/2 BK105?
Additional datasheets, footprints and schematics for FIT3211/2 BK105 are listed on our Part Details page. You can also find images and similar parts to FIT3211/2 BK105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIT3211/2 BK105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT3211/2 BK105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIT3211/2 BK105 fall under?
The FIT3211/2 BK105 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FIT3211/2 BK105 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIT3211/2 BK105 you can contact the distributor directly for product support, shipping queries etc.
Is the FIT3211/2 BK105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIT3211/2 BK105 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FIT3211/2 BK105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIT3211/2 BK105 often in real-time on the comparison pages.
What if I can't find stock of FIT3211/2 BK105?
You can fill out our help required form which you can use to request a quote for FIT3211/2 BK105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.