FIT221V3/8 BL103 Cable by Alpha Wire

HEATSHRINK 2:1 BLU 9.53MM PK25

Status: Unknown
Series: FIT221V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.375"
I.D. Supplied - Metric 9.53mm
Shrink Tubing / Boot Colour Blue
Length - Imperial 4ft
Length - Metric 1.22m
I.D. Recovered Max - Imperial 0.187"
I.D. Recovered Max - Metric 4.75mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range FIT221V Series
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrink
Body Material PO (Polyolefin)
Cable Diameter Max 9.53mm
Cable Diameter Min 4.75mm
Colour Blue
I.D. Max Recovered 4.75mm
I.D. Supplied 9.53mm
Internal Diameter 9.53mm
Length Imperial 4ft
Material Irradiated Polyolefin
Shrink Type Heat
Wall Thickness Recovered 0.64mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FIT221V3/8 BL103?

Additional datasheets, footprints and schematics for FIT221V3/8 BL103 are listed on our Part Details page. You can also find images and similar parts to FIT221V3/8 BL103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FIT221V3/8 BL103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT221V3/8 BL103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FIT221V3/8 BL103 fall under?

The FIT221V3/8 BL103 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FIT221V3/8 BL103 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FIT221V3/8 BL103 you can contact the distributor directly for product support, shipping queries etc.

Is the FIT221V3/8 BL103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FIT221V3/8 BL103 have stock available?

There is no stock from authorised distributors for FIT221V3/8 BL103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FIT221V3/8 BL103 often in real-time on the comparison pages.

What if I can't find stock of FIT221V3/8 BL103?

You can fill out our help required form which you can use to request a quote for FIT221V3/8 BL103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay