FIT2213IN CL073 Cable by Alpha Wire

HEATSHRINK 2:1 CLR 76.2MM PK2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.58

Distributor Stock
Logo for Farnell
Farnell
from US$13.06
6
in stock
Buy Now
Logo for element14
element14
from US$12.58
6
in stock
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 3"
I.D. Supplied - Metric 76.2mm
Shrink Tubing / Boot Colour Transparent
Length - Imperial 6"
Length - Metric 152.4mm
I.D. Recovered Max - Imperial 1.5"
I.D. Recovered Max - Metric 38.1mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrinkable Tube
For Use With Cables & Wires

Alternative Descriptions

HEATSHRINK, 2:1, CLR, 76.2MM, PK2 | element14
HEATSHRINK, 2: 1, CLR, 76.2MM, PK2 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FIT2213IN CL073?

Additional datasheets, footprints and schematics for FIT2213IN CL073 are listed on our Part Details page. You can also find images and similar parts to FIT2213IN CL073 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FIT2213IN CL073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT2213IN CL073 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FIT2213IN CL073 fall under?

The FIT2213IN CL073 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FIT2213IN CL073 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FIT2213IN CL073 you can contact the distributor directly for product support, shipping queries etc.

Is the FIT2213IN CL073 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FIT2213IN CL073 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for FIT2213IN CL073.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FIT2213IN CL073 often in real-time on the comparison pages.

What if I can't find stock of FIT2213IN CL073?

You can fill out our help required form which you can use to request a quote for FIT2213IN CL073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay