FIT2213/4 CL003 Cable by Alpha Wire

HEATSHRINK 2:1 CLR 19.1MM 76.2M

Status: Unknown
Series: FIT221
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.751"
I.D. Supplied - Metric 19.1mm
Shrink Tubing / Boot Colour Transparent
Length - Imperial 250ft
Length - Metric 76.2m
I.D. Recovered Max - Imperial 0.374"
I.D. Recovered Max - Metric 9.52mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range FIT221
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrink
Body Material PO (Polyolefin)
Cable Diameter Max 19.1mm
Cable Diameter Min 9.53mm
Colour Clear
I.D. Max Recovered 9.52mm
I.D. Supplied 19.1mm
Internal Diameter 19.1mm
Length Imperial 250ft
Material Irradiated Polyolefin
Shrink Type Heat
Wall Thickness Recovered 0.76mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FIT2213/4 CL003?

Additional datasheets, footprints and schematics for FIT2213/4 CL003 are listed on our Part Details page. You can also find images and similar parts to FIT2213/4 CL003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FIT2213/4 CL003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT2213/4 CL003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FIT2213/4 CL003 fall under?

The FIT2213/4 CL003 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FIT2213/4 CL003 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FIT2213/4 CL003 you can contact the distributor directly for product support, shipping queries etc.

Is the FIT2213/4 CL003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FIT2213/4 CL003 have stock available?

There is no stock from authorised distributors for FIT2213/4 CL003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FIT2213/4 CL003 often in real-time on the comparison pages.

What if I can't find stock of FIT2213/4 CL003?

You can fill out our help required form which you can use to request a quote for FIT2213/4 CL003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay