FIT2213/16 CL063 Cable by Alpha Wire

HEATSHRINK 2:1 CLR 4.75MM PK24

Status: Unknown
Series: FIT221
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.187"
I.D. Supplied - Metric 4.75mm
Shrink Tubing / Boot Colour Transparent
Length - Imperial 6"
Length - Metric 152.4mm
I.D. Recovered Max - Imperial 0.092"
I.D. Recovered Max - Metric 2.36mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range FIT221
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrink
Body Material PO (Polyolefin)
Cable Diameter Max 4.75mm
Cable Diameter Min 2.36mm
Colour Clear
I.D. Max Recovered 2.36mm
I.D. Supplied 4.75mm
Internal Diameter 4.75mm
Length Imperial 6"
Material Irradiated Polyolefin
Shrink Type Heat
Wall Thickness Recovered 0.51mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FIT2213/16 CL063?

Additional datasheets, footprints and schematics for FIT2213/16 CL063 are listed on our Part Details page. You can also find images and similar parts to FIT2213/16 CL063 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FIT2213/16 CL063 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT2213/16 CL063 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FIT2213/16 CL063 fall under?

The FIT2213/16 CL063 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FIT2213/16 CL063 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FIT2213/16 CL063 you can contact the distributor directly for product support, shipping queries etc.

Is the FIT2213/16 CL063 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FIT2213/16 CL063 have stock available?

There is no stock from authorised distributors for FIT2213/16 CL063.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FIT2213/16 CL063 often in real-time on the comparison pages.

What if I can't find stock of FIT2213/16 CL063?

You can fill out our help required form which you can use to request a quote for FIT2213/16 CL063 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay