FIT2211/8 RD103 Cable by Alpha Wire

HEATSHRINK 2:1 RED 3.18MM PK25

Status: Unknown
Series: FIT221
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$29.15

Distributor Stock
Logo for element14
element14
from US$45.64
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$29.15
1
in stock
Buy Now

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.125"
I.D. Supplied - Metric 3.18mm
Shrink Tubing / Boot Colour Red
Length - Imperial 4ft
Length - Metric 1.22m
I.D. Recovered Max - Imperial 0.061"
I.D. Recovered Max - Metric 1.57mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range FIT221
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrink
Body Material PO (Polyolefin)
Cable Diameter Max 3.18mm
Cable Diameter Min 1.58mm
Colour Red
I.D. Max Recovered 1.57mm
I.D. Supplied 3.18mm
Internal Diameter 3.18mm
Length Imperial 4ft
Material Irradiated Polyolefin
Shrink Type Heat
Wall Thickness Recovered 0.51mm

Alternative Descriptions

TUBING, HEAT SHRINK, 3.18MM, PO | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FIT2211/8 RD103?

Additional datasheets, footprints and schematics for FIT2211/8 RD103 are listed on our Part Details page. You can also find images and similar parts to FIT2211/8 RD103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FIT2211/8 RD103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT2211/8 RD103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FIT2211/8 RD103 fall under?

The FIT2211/8 RD103 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FIT2211/8 RD103 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FIT2211/8 RD103 you can contact the distributor directly for product support, shipping queries etc.

Is the FIT2211/8 RD103 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FIT2211/8 RD103 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for FIT2211/8 RD103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FIT2211/8 RD103 often in real-time on the comparison pages.

What if I can't find stock of FIT2211/8 RD103?

You can fill out our help required form which you can use to request a quote for FIT2211/8 RD103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay