Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | 26-Pcs of 4.8µH to 153µH Toroidal Inductors |
---|---|
Range of Inductor Values | 4.8µH to 153µH |
RoHS Compliant | Yes |
Toroidal Inductor Kit, 29 Pieces | Newark Electronics |
Where can I find additional details, specifications and documents for a FIT-KIT?
Additional datasheets, footprints and schematics for FIT-KIT are listed on our Part Details page. You can also find images and similar parts to FIT-KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIT-KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT-KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIT-KIT fall under?
The FIT-KIT is listed under Passive Components > Inductors > Inductor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to FIT-KIT when available in the Inductor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIT-KIT you can contact the distributor directly for product support, shipping queries etc.
Is the FIT-KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FIT-KIT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FIT-KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIT-KIT often in real-time on the comparison pages.
What if I can't find stock of FIT-KIT?
You can fill out our help required form which you can use to request a quote for FIT-KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.