Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 1.969" |
I.D. Supplied - Metric | 50mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
RoHS Compliant | Yes |
HEAT-SHRINK TUBING, 2: 1, 100FT, BLACK | Farnell |
Heat Shrink Tubing, 50Mm Id, Pe, Black, 100Ft | Newark Electronics |
Heat Shrink Tubing, 1.97" ID, 2:1, Polyethylene/polyester, Black, FIT | Alpha Wire FITFAB-5 BK005 | RS Americas |
Where can I find additional details, specifications and documents for a FIT FAB-5 BK005?
Additional datasheets, footprints and schematics for FIT FAB-5 BK005 are listed on our Part Details page. You can also find images and similar parts to FIT FAB-5 BK005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIT FAB-5 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT FAB-5 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIT FAB-5 BK005 fall under?
The FIT FAB-5 BK005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Standard Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to FIT FAB-5 BK005 when available in the Standard Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIT FAB-5 BK005 you can contact the distributor directly for product support, shipping queries etc.
Is the FIT FAB-5 BK005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FIT FAB-5 BK005 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for FIT FAB-5 BK005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIT FAB-5 BK005 often in real-time on the comparison pages.
What if I can't find stock of FIT FAB-5 BK005?
You can fill out our help required form which you can use to request a quote for FIT FAB-5 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.