Status: | Unknown |
---|---|
Series: | FIS 1X5 Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.82 |
2,265
|
Buy Now | |
Sager | US$1.03 |
1,040
|
Buy Now | |
element14 | US$1.31 |
880
|
Buy Now | |
Newark Electronics | US$1.26 |
429
|
Buy Now | |
Chip One Stop | US$0.80 |
385
|
Buy Now | |
Future Electronics | US$0.96 |
150
|
Buy Now | |
Rutronik | US$1.19 |
-
|
Buy Now | |
Avnet America | US$1.04 |
-
|
Buy Now | |
Avnet Asia | US$1.02 |
-
|
Buy Now | |
TTI Europe | US$1.02 |
-
|
Buy Now |
Turns Ratio | 1 |
---|---|
DC Resistance | 2ohm |
Inductance | 18mH |
ET Constant | 350Vµs |
Primary Current | 25A |
Transformer Mounting | Through Hole |
Product Range | FIS 1X5 Series |
CURRENT SENS TRANSFORMER, 0.018H, THT | Farnell |
Current Transformers THT Current Sense 18000uH 2Ohms | Sager |
Current Transformer, 1:100, 25A, Tht | Newark Electronics |
500kHz Max 2Ohm Max 18 mH Through Hole Current Sense Transformer | Future Electronics |
Current Transformer 1:100 4000Vrms 2Ohm Sec. DCR 25000mA Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a FIS115NL?
Additional datasheets, footprints and schematics for FIS115NL are listed on our Part Details page. You can also find images and similar parts to FIS115NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIS115NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIS115NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIS115NL fall under?
The FIS115NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to FIS115NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIS115NL you can contact the distributor directly for product support, shipping queries etc.
Is the FIS115NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIS115NL have stock available?
Authorised distributors including Farnell, Sager, element14, Newark Electronics and Chip One Stop have stock available or on a lead time for FIS115NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIS115NL often in real-time on the comparison pages.
What if I can't find stock of FIS115NL?
You can fill out our help required form which you can use to request a quote for FIS115NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.