Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Espressif Systems |
Silicon Core Number | ESP32 |
Application Sub Type | Sigfox/LoRa/WiFi/Bluetooth |
Kit Contents | IoT Development Board ESP32 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Pycom FiPy BLE, Dual LTE (Cat M1 and NB-IoT), LoRa, SigFox, WiFi Development Boa | RS Americas |
IOT DEV BRD, SIGFOX/LORA/WIFI/BLUETOOTH | element14 |
Iot Dev Brd, Sigfox/Lora/Wifi/Bluetooth | Newark Electronics |
Where can I find additional details, specifications and documents for a FIPY?
Additional datasheets, footprints and schematics for FIPY are listed on our Part Details page. You can also find images and similar parts to FIPY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIPY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIPY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIPY fall under?
The FIPY is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to FIPY when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIPY you can contact the distributor directly for product support, shipping queries etc.
Is the FIPY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FIPY have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for FIPY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIPY often in real-time on the comparison pages.
What if I can't find stock of FIPY?
You can fill out our help required form which you can use to request a quote for FIPY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.