Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | -75°C |
Sensing Temperature Max | 260°C |
Sensor Body Material | - |
Lead Length | 1m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
THERMOCOUPLE, TYPE K, 1M, 260DEG C | element14 |
Where can I find additional details, specifications and documents for a FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1)?
Additional datasheets, footprints and schematics for FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) are listed on our Part Details page. You can also find images and similar parts to FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) fall under?
The FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) you can contact the distributor directly for product support, shipping queries etc.
Is the FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) often in real-time on the comparison pages.
What if I can't find stock of FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1)?
You can fill out our help required form which you can use to request a quote for FINE GGE TEFLONWIRE K 1M (Z0-PFA-K-1) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.