Status: | Active |
---|---|
Series: | FIN1215 |
RoHS: | Compliant |
Prices starting from US$2.19
Low power consumption |
20 MHz to 85 MHz shift clock support |
50% duty cycle on the clock output of receiver |
±1V common-mode range around 1.2V |
Narrow bus reduces cable size and cost |
High throughput (up to 1.785 Gbps throughput) |
Up to 595 Mbps per channel |
Internal PLL with no external component |
Compatible with TIA/EIA-644 specification |
Devices are offered in 48-lead TSSOP packages |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FIN1215 |
---|---|
Compliance | Pb-free Halide free |
Type | Parallel/Serial |
Input Level | LVTTL |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
Package Type | TSSOP-48 |
Serialiser, 1.785Gbps, Tssop-48 Rohs Compliant: Yes |Onsemi FIN1215MTDX | Newark Electronics |
SERIALISER, 1.785GBPS, TSSOP-48 | element14 |
1.785Gbps Serializer 21 Input 3 Output 48-TSSOP | Future Electronics |
LVDS Serializer 0.45V 48-Pin TSSOP W T/R | Avnet America |
Where can I find additional details, specifications and documents for a FIN1215MTDX?
Additional datasheets, footprints and schematics for FIN1215MTDX are listed on our Part Details page. You can also find images and similar parts to FIN1215MTDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1215MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1215MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1215MTDX fall under?
The FIN1215MTDX is listed under Timing, Logic & Memory > Clock & Data Distribution > Serial / Parallel Converters.
Can I view similar or alternative parts?
You can view similar parts to FIN1215MTDX when available in the Serial / Parallel Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1215MTDX you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1215MTDX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1215MTDX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for FIN1215MTDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1215MTDX often in real-time on the comparison pages.
What if I can't find stock of FIN1215MTDX?
You can fill out our help required form which you can use to request a quote for FIN1215MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.