Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Filter Type | Coupler |
---|---|
No. of Pins | 8Pins |
Pass Band Frequency | 699MHz a 2.69GHz |
RF Filter Applications | Cellular Phone |
Filter Case Style | 0603 [1608 Metric] |
RoHS Compliant | Yes |
Rf Filter Coupler, 699Mhz-2.69Ghz, 0603 | Newark Electronics |
FILTER, COUPLER, W-CDMA/CDMA/GSM/LTE /ISM900, 699 TO 2690MHZ, 1.6X0.8X0.5MM | Avnet America |
Where can I find additional details, specifications and documents for a FI168W1697B1-T?
Additional datasheets, footprints and schematics for FI168W1697B1-T are listed on our Part Details page. You can also find images and similar parts to FI168W1697B1-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FI168W1697B1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FI168W1697B1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FI168W1697B1-T fall under?
The FI168W1697B1-T is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to FI168W1697B1-T when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FI168W1697B1-T you can contact the distributor directly for product support, shipping queries etc.
Is the FI168W1697B1-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FI168W1697B1-T have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for FI168W1697B1-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FI168W1697B1-T often in real-time on the comparison pages.
What if I can't find stock of FI168W1697B1-T?
You can fill out our help required form which you can use to request a quote for FI168W1697B1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.