Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Attenuation @ Reject Band Min | 25dB |
---|---|
Bandpass Insertion Loss Max | 2.2dB |
Filter Case | 0603 |
Filter Terminals | Surface Mount |
Filter Type | Band Pass |
Frequency Range | 2.4GHz to 2.5GHz |
No. of Pins | 4 |
RoHS Compliant | Yes |
Filter Type:Band Pass | Newark Electronics |
Electromechanical Filter 50Ohm | Avnet America |
Where can I find additional details, specifications and documents for a FI168B245001-T?
Additional datasheets, footprints and schematics for FI168B245001-T are listed on our Part Details page. You can also find images and similar parts to FI168B245001-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FI168B245001-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FI168B245001-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FI168B245001-T fall under?
The FI168B245001-T is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to FI168B245001-T when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FI168B245001-T you can contact the distributor directly for product support, shipping queries etc.
Is the FI168B245001-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FI168B245001-T have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for FI168B245001-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FI168B245001-T often in real-time on the comparison pages.
What if I can't find stock of FI168B245001-T?
You can fill out our help required form which you can use to request a quote for FI168B245001-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.