Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 2.4GHz a 2.5GHz |
RF Filter Applications | Bluetooth, WLAN, ZigBee |
Filter Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Multilayer Filter, 2.4Ghz To 2.5Ghz | Newark Electronics |
Electromechanical Filter Multilayer Ceramic Filter | Avnet America |
Where can I find additional details, specifications and documents for a FI105B245024-T.?
Additional datasheets, footprints and schematics for FI105B245024-T. are listed on our Part Details page. You can also find images and similar parts to FI105B245024-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FI105B245024-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FI105B245024-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FI105B245024-T. fall under?
The FI105B245024-T. is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to FI105B245024-T. when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FI105B245024-T. you can contact the distributor directly for product support, shipping queries etc.
Is the FI105B245024-T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FI105B245024-T. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for FI105B245024-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FI105B245024-T. often in real-time on the comparison pages.
What if I can't find stock of FI105B245024-T.?
You can fill out our help required form which you can use to request a quote for FI105B245024-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.