Prices starting from US$1.63
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.85 |
9,818
|
Buy Now | |
Newark Electronics | US$2.71 |
11,433
|
Buy Now | |
element14 | US$2.89 |
11,037
|
Buy Now | |
Farnell | US$3.41 |
11,037
|
Buy Now | |
CoreStaff | US$2.79 |
1,000
|
Buy Now | |
Rutronik | US$2.61 |
-
|
Buy Now | |
Future Electronics | US$2.97 |
-
|
Buy Now | |
RS Americas | US$3.93 |
-
|
Buy Now | |
TTI Europe | US$1.63 |
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | ATO |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
External Depth | 15mm |
External Length / Height | 33mm |
External Width | 25mm |
Fuse Case Style | 1206 |
Lead Length | 100mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -36°C |
Fuse Holder | Newark Electronics |
FUSE HOLDER, 20A, 32V, WIRE LEADED | element14 |
ATO In-Line Fuseholder 20A 32V | RS |
FUSEHOLDER ATO INLINE BLACK WIRE | Rutronik |
FHAC Series 50 x 17.2 x 17.2 mm 20 A In Line Holder Fuse | Future Electronics |
20A Inline Fuse Holder For ATO Blade Fuse, 32 V ac/dc | Littelfuse FHAC0001ZXJG | RS Americas |
FUSEHOLDER 20AMP 32V | TTI Europe |
Where can I find additional details, specifications and documents for a FHAC0001ZXJG?
Additional datasheets, footprints and schematics for FHAC0001ZXJG are listed on our Part Details page. You can also find images and similar parts to FHAC0001ZXJG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FHAC0001ZXJG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FHAC0001ZXJG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FHAC0001ZXJG fall under?
The FHAC0001ZXJG is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to FHAC0001ZXJG when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FHAC0001ZXJG you can contact the distributor directly for product support, shipping queries etc.
Is the FHAC0001ZXJG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FHAC0001ZXJG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and CoreStaff have stock available or on a lead time for FHAC0001ZXJG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FHAC0001ZXJG often in real-time on the comparison pages.
What if I can't find stock of FHAC0001ZXJG?
You can fill out our help required form which you can use to request a quote for FHAC0001ZXJG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.