Status: | Unknown |
---|---|
Series: | Atom Family E3800 Series Microprocessors |
RoHS: | Unknown |
Product Range | Atom Family E3800 Series Microprocessors |
---|---|
MPU Core Size | 64bit |
Program Memory Size | 1MB |
No. of Pins | 1170Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
CPU Speed | 1.46GHz |
Embedded Interface Type | UART USB |
MPU Family | Atom |
MPU Series | E3800 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
MPU Atom 64-Bit 1460MHz 1170-Pin FC-BGA Tray | Avnet America |
MPU, 64BIT, 1.46GHZ, FCBGA-1170 | Farnell |
Mpu, 64Bit, 1.46Ghz, Fcbga-1170 | Newark Electronics |
Where can I find additional details, specifications and documents for a FH8065301542215S R1X8?
Additional datasheets, footprints and schematics for FH8065301542215S R1X8 are listed on our Part Details page. You can also find images and similar parts to FH8065301542215S R1X8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH8065301542215S R1X8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH8065301542215S R1X8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH8065301542215S R1X8 fall under?
The FH8065301542215S R1X8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to FH8065301542215S R1X8 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH8065301542215S R1X8 you can contact the distributor directly for product support, shipping queries etc.
Is the FH8065301542215S R1X8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH8065301542215S R1X8 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for FH8065301542215S R1X8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH8065301542215S R1X8 often in real-time on the comparison pages.
What if I can't find stock of FH8065301542215S R1X8?
You can fill out our help required form which you can use to request a quote for FH8065301542215S R1X8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.