Status: | Unknown |
---|---|
Series: | Atom Family E3800 Series Microprocessors |
RoHS: | Unknown |
Product Range | Atom Family E3800 Series Microprocessors |
---|---|
MPU Core Size | 64bit |
Program Memory Size | 1MB |
No. of Pins | 1170Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
CPU Speed | 1.75GHz |
Embedded Interface Type | UART USB |
MPU Family | Atom |
MPU Series | E3800 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Mpu, 64Bit, 1.75Ghz, Fcbga-1170 | Newark Electronics |
MPU, 64BIT, 1.75GHZ, FCBGA-1170 | Farnell |
Where can I find additional details, specifications and documents for a FH8065301487918S R1X7?
Additional datasheets, footprints and schematics for FH8065301487918S R1X7 are listed on our Part Details page. You can also find images and similar parts to FH8065301487918S R1X7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH8065301487918S R1X7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH8065301487918S R1X7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH8065301487918S R1X7 fall under?
The FH8065301487918S R1X7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to FH8065301487918S R1X7 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH8065301487918S R1X7 you can contact the distributor directly for product support, shipping queries etc.
Is the FH8065301487918S R1X7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH8065301487918S R1X7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FH8065301487918S R1X7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH8065301487918S R1X7 often in real-time on the comparison pages.
What if I can't find stock of FH8065301487918S R1X7?
You can fill out our help required form which you can use to request a quote for FH8065301487918S R1X7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.