Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
No. of Keys | 30 |
---|---|
External Height | 305mm |
External Width | 230mm |
External Depth | 70mm |
Cabinet Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Enclosure Colour | Grey |
Enclosure Material | Steel |
External Length / Height | 305mm |
Height | 305mm |
Material | Steel |
Range | 30 Keys |
Sealey FH30 Standard Blade Fuse Holder 30Amp Pack of 10 | Rapid Electronics |
KEY CABINET, 30HOOK, FIXED | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Heater Coil, Overload Relay | Carlton-Bates |
Heater A |Eaton Cutler Hammer FH30 | Newark Electronics |
Where can I find additional details, specifications and documents for a FH30?
Additional datasheets, footprints and schematics for FH30 are listed on our Part Details page. You can also find images and similar parts to FH30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH30 fall under?
The FH30 is listed under Security & CCTV > Key Cabinets & Storage > Key Cabinets.
Can I view similar or alternative parts?
You can view similar parts to FH30 when available in the Key Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH30 you can contact the distributor directly for product support, shipping queries etc.
Is the FH30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH30 have stock available?
Authorised distributors including Rapid Electronics, Carlton-Bates, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for FH30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH30 often in real-time on the comparison pages.
What if I can't find stock of FH30?
You can fill out our help required form which you can use to request a quote for FH30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.