Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Keys | 100 |
---|---|
External Height | 550mm |
External Width | 380mm |
External Depth | 80mm |
Cabinet Material | Steel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Enclosure Colour | Grey |
Enclosure Material | Steel |
External Length / Height | 550mm |
Height | 550mm |
Material | Steel |
Range | 100 Keys |
Digital Force Gauge FH 100 | RS |
Key Cabinet, Cylinder Lock, 100Keys | Newark Electronics |
FORCE GAUGE, DIGITAL, 100N | Farnell |
Where can I find additional details, specifications and documents for a FH100?
Additional datasheets, footprints and schematics for FH100 are listed on our Part Details page. You can also find images and similar parts to FH100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FH100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FH100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FH100 fall under?
The FH100 is listed under Security & CCTV > Key Cabinets & Storage > Key Cabinets.
Can I view similar or alternative parts?
You can view similar parts to FH100 when available in the Key Cabinets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FH100 you can contact the distributor directly for product support, shipping queries etc.
Is the FH100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FH100 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for FH100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FH100 often in real-time on the comparison pages.
What if I can't find stock of FH100?
You can fill out our help required form which you can use to request a quote for FH100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.