Status: | Active |
---|---|
Series: | FGY160T65S_F085 |
RoHS: | Compliant |
Prices starting from US$9.02
Automotive Qualified |
Very low saturation voltage : VCE(sat) = 1.6 V (Typ.) @ IC = 160 A |
Maximum junction temperature : TJ = 175 °C |
Positive temperature Co-efficient |
Tight parameter distribution |
High input impedance |
100% of the parts are dynamically tested |
Short circuit ruggedness > 6 μs @ 25 °C |
Copacked with soft, fast recovery Extremefast diode |
Description | FGY160T65S_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 240 |
VF Typ (V) | 1.4 |
Eoff Typ (mJ) | 5.7 |
Eon Typ (mJ) | 12.4 |
Trr Typ (ns) | 132 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 163 |
Short Circuit Withstand (µs) | 6 |
EAS Typ (mJ) | - |
PD Max (W) | 882 |
Package Type | TO-247-3 |
Fs3 T Tp247 160A650V Auto Rohs Compliant: Yes |Onsemi FGY160T65SPD-F085 | Newark Electronics |
Trans IGBT Chip N-CH 650V 240A 3-Pin TO-247 Tube | Avnet America |
FGY160T65SPD Series 650 V 240 A Through Hole Silicon IGBT - TO-247-3 | Future Electronics |
IGBT, SINGLE, N-CH, 650V, 240A, TO-247-3 | element14 |
Where can I find additional details, specifications and documents for a FGY160T65SPD-F085?
Additional datasheets, footprints and schematics for FGY160T65SPD-F085 are listed on our Part Details page. You can also find images and similar parts to FGY160T65SPD-F085 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGY160T65SPD-F085 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGY160T65SPD-F085 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGY160T65SPD-F085 fall under?
The FGY160T65SPD-F085 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGY160T65SPD-F085 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGY160T65SPD-F085 you can contact the distributor directly for product support, shipping queries etc.
Is the FGY160T65SPD-F085 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGY160T65SPD-F085 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for FGY160T65SPD-F085.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGY160T65SPD-F085 often in real-time on the comparison pages.
What if I can't find stock of FGY160T65SPD-F085?
You can fill out our help required form which you can use to request a quote for FGY160T65SPD-F085 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.