Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 63A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 340W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Igbt, Single, 1.2Kv, 63A, To-247-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FGW40N120VD?
Additional datasheets, footprints and schematics for FGW40N120VD are listed on our Part Details page. You can also find images and similar parts to FGW40N120VD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGW40N120VD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGW40N120VD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGW40N120VD fall under?
The FGW40N120VD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGW40N120VD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGW40N120VD you can contact the distributor directly for product support, shipping queries etc.
Is the FGW40N120VD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGW40N120VD have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FGW40N120VD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGW40N120VD often in real-time on the comparison pages.
What if I can't find stock of FGW40N120VD?
You can fill out our help required form which you can use to request a quote for FGW40N120VD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.