Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Measuring Capacity | 100N / 20lb / 10kg |
---|---|
Accuracy % | 0.2% |
Manufacturer Warranty | 2 Years |
Product Range | - |
Depth | 130mm |
Force Capacity | 50lbf |
Force Resolution | 0.01lbf |
Gauge Display | LCD |
Height | 38mm |
Width | 75mm |
Where can I find additional details, specifications and documents for a FGV-50XY?
Additional datasheets, footprints and schematics for FGV-50XY are listed on our Part Details page. You can also find images and similar parts to FGV-50XY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGV-50XY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGV-50XY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGV-50XY fall under?
The FGV-50XY is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to FGV-50XY when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGV-50XY you can contact the distributor directly for product support, shipping queries etc.
Is the FGV-50XY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGV-50XY have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FGV-50XY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGV-50XY often in real-time on the comparison pages.
What if I can't find stock of FGV-50XY?
You can fill out our help required form which you can use to request a quote for FGV-50XY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.