Status: | Unknown |
---|---|
Series: | FIT® Heat Guns |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Input Power | 1.3kW |
---|---|
Supply Voltage VAC | 120V |
Heat Temperature Max | 900°C |
Product Range | FIT® Heat Guns |
Colour | Black, Gray, Chrome |
For Use With | Alpha FIT Heat-Shrink Tubing |
Power Source | Power Cord |
RoHS Compliant | Yes |
Heat Gun, 120V, 900+C | Newark Electronics |
Where can I find additional details, specifications and documents for a FGUN3 NC032?
Additional datasheets, footprints and schematics for FGUN3 NC032 are listed on our Part Details page. You can also find images and similar parts to FGUN3 NC032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGUN3 NC032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGUN3 NC032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGUN3 NC032 fall under?
The FGUN3 NC032 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Guns.
Can I view similar or alternative parts?
You can view similar parts to FGUN3 NC032 when available in the Heat Guns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGUN3 NC032 you can contact the distributor directly for product support, shipping queries etc.
Is the FGUN3 NC032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FGUN3 NC032 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FGUN3 NC032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGUN3 NC032 often in real-time on the comparison pages.
What if I can't find stock of FGUN3 NC032?
You can fill out our help required form which you can use to request a quote for FGUN3 NC032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.