Status: | Unknown |
---|---|
Series: | FIT® Heat Guns |
RoHS: | Unknown |
Input Power | 1.4kW |
---|---|
Supply Voltage VAC | 120V |
Heat Temperature Max | 1050°F |
Product Range | FIT® Heat Guns |
Colour | Black, Gray, Chrome |
For Use With | Alpha FIT Heat-Shrink Tubing |
Temperature Max | 1050°F |
RoHS Compliant | No |
Heat Gun, 120V, 1050+C | Newark Electronics |
Heat Gun, 6.5 ft., 120 V, 11.6 A, 1400 W, 300 degC, 566 degC, Blue/Black | Alpha Wire FGUN1 NC032 | RS Americas |
Where can I find additional details, specifications and documents for a FGUN1 NC032?
Additional datasheets, footprints and schematics for FGUN1 NC032 are listed on our Part Details page. You can also find images and similar parts to FGUN1 NC032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGUN1 NC032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGUN1 NC032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGUN1 NC032 fall under?
The FGUN1 NC032 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Guns.
Can I view similar or alternative parts?
You can view similar parts to FGUN1 NC032 when available in the Heat Guns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGUN1 NC032 you can contact the distributor directly for product support, shipping queries etc.
Is the FGUN1 NC032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGUN1 NC032 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for FGUN1 NC032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGUN1 NC032 often in real-time on the comparison pages.
What if I can't find stock of FGUN1 NC032?
You can fill out our help required form which you can use to request a quote for FGUN1 NC032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.