Status: | Unknown |
---|---|
Series: | 2M Series |
RoHS: | Unknown |
Product Range | 2M Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Push-Pull |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (12-Jan-2017) |
Connector Mounting | Cable Mount |
Connector Shell Size | 2M |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Plug |
Insert Arrangement | 12-01 |
Cable Connector,M Series,pin,12w | RS |
PLUG, 2M, IN-LINE, 12WAY,ARCTIC GRIP | Farnell |
Standard Circular Connector 12P STRAIGHT PLUG PIN CRIMP | Sager |
Where can I find additional details, specifications and documents for a FGN.2M.312.XLCT?
Additional datasheets, footprints and schematics for FGN.2M.312.XLCT are listed on our Part Details page. You can also find images and similar parts to FGN.2M.312.XLCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGN.2M.312.XLCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGN.2M.312.XLCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGN.2M.312.XLCT fall under?
The FGN.2M.312.XLCT is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGN.2M.312.XLCT when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGN.2M.312.XLCT you can contact the distributor directly for product support, shipping queries etc.
Is the FGN.2M.312.XLCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGN.2M.312.XLCT have stock available?
Authorised distributors including RS, element14, Farnell and Sager have stock available or on a lead time for FGN.2M.312.XLCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGN.2M.312.XLCT often in real-time on the comparison pages.
What if I can't find stock of FGN.2M.312.XLCT?
You can fill out our help required form which you can use to request a quote for FGN.2M.312.XLCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.