Status: | Active |
---|---|
Series: | FGH40T65SQD |
RoHS: | Compliant |
Solar Inverter UPS Welder |
Description | FGH40T65SQD |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | 2.2 |
Eoff Typ (mJ) | 0.052 |
Eon Typ (mJ) | 0.138 |
Trr Typ (ns) | 31.8 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 80 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 238 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
FIELD STOP TRENCH IGBT, 650V-80A, TO-247 | Farnell |
Field Stop Trench Igbt, 650V-80A, To-247 |Onsemi FGH40T65SQD-F155 | Newark Electronics |
FIELD STOP TRENCH IGBT, 650V/80A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a FGH40T65SQD-F155?
Additional datasheets, footprints and schematics for FGH40T65SQD-F155 are listed on our Part Details page. You can also find images and similar parts to FGH40T65SQD-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH40T65SQD-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH40T65SQD-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH40T65SQD-F155 fall under?
The FGH40T65SQD-F155 is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH40T65SQD-F155 when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH40T65SQD-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the FGH40T65SQD-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH40T65SQD-F155 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FGH40T65SQD-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH40T65SQD-F155 often in real-time on the comparison pages.
What if I can't find stock of FGH40T65SQD-F155?
You can fill out our help required form which you can use to request a quote for FGH40T65SQD-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.