Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Maximum junction temperature : TJ =175 °C |
Positive temperaure co-efficient for easy parallel operating |
High current capability |
Low saturation voltage: VCE(sat) =1.9V(Typ.) @ IC = 40A |
High input impedance |
Fast switching: EOFF =6.5uJ/A |
Tightened parameter distribution |
RoHS compliant |
Applications |
---|
Consumer Appliances |
Description | FGH40N60SMDF |
---|---|
Compliance | Pb-free Halide free |
V(BR)CES Typ (V) | 600 |
IC Max (A) | 40 |
VCE(sat) Typ (V) | 1.9 |
VF Typ (V) | 1.3 |
Eoff Typ (mJ) | 0.25 |
Eon Typ (mJ) | 1.3 |
Trr Typ (ns) | 57 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 122 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 349 |
Co-Packaged Diode | Yes |
Package Type | TO-247-3 |
Transistor IGBT N-Ch 600V 80A TO247 | RS |
Igbt Single Rohs Compliant: Yes |Onsemi FGH40N60SMDF | Newark Electronics |
IGBT,N CH,FAST,W/DIO,600V,80A,TO247 | element14 |
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a FGH40N60SMDF?
Additional datasheets, footprints and schematics for FGH40N60SMDF are listed on our Part Details page. You can also find images and similar parts to FGH40N60SMDF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH40N60SMDF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH40N60SMDF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH40N60SMDF fall under?
The FGH40N60SMDF is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGH40N60SMDF when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH40N60SMDF you can contact the distributor directly for product support, shipping queries etc.
Is the FGH40N60SMDF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGH40N60SMDF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for FGH40N60SMDF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH40N60SMDF often in real-time on the comparison pages.
What if I can't find stock of FGH40N60SMDF?
You can fill out our help required form which you can use to request a quote for FGH40N60SMDF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.