Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Capacitance | 0.1F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FG Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 100ohm |
Capacitor Case Style | Can |
Diameter | 11mm |
Height | 5.5mm |
SVHC | No SVHC (15-Jan-2018) |
Cap, 0.1F, 5.5V, Super Cap, Radial | Newark Electronics |
CAP, 0.1F, 5.5V, SUPER CAP, RADIAL | element14 |
SuperCap 0,1F 5,5V 11x5,5mm P5,08 | Schukat Electronic |
Supercapacitor, EDLC, 0.1 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a FGH0H104ZF?
Additional datasheets, footprints and schematics for FGH0H104ZF are listed on our Part Details page. You can also find images and similar parts to FGH0H104ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGH0H104ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGH0H104ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGH0H104ZF fall under?
The FGH0H104ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FGH0H104ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGH0H104ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FGH0H104ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGH0H104ZF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Avnet Abacus have stock available or on a lead time for FGH0H104ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGH0H104ZF often in real-time on the comparison pages.
What if I can't find stock of FGH0H104ZF?
You can fill out our help required form which you can use to request a quote for FGH0H104ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.