Status: | Unknown |
---|---|
Series: | 3B Series |
RoHS: | Unknown |
Product Range | 3B Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 20AWG |
For Use With | Lemo 3B & 3K Series Circular Connectors |
Contact, Pin, 18-20Awg, Crimp | Newark Electronics |
CONTACT, PIN, 18-20AWG, CRIMP | element14 |
Circular Push Pull Connectors MALE CRIMP CONT | Sager |
Where can I find additional details, specifications and documents for a FGG.3B.565.ZZC?
Additional datasheets, footprints and schematics for FGG.3B.565.ZZC are listed on our Part Details page. You can also find images and similar parts to FGG.3B.565.ZZC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.3B.565.ZZC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.3B.565.ZZC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.3B.565.ZZC fall under?
The FGG.3B.565.ZZC is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.3B.565.ZZC when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.3B.565.ZZC you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.3B.565.ZZC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.3B.565.ZZC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for FGG.3B.565.ZZC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.3B.565.ZZC often in real-time on the comparison pages.
What if I can't find stock of FGG.3B.565.ZZC?
You can fill out our help required form which you can use to request a quote for FGG.3B.565.ZZC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.