Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.77
Accessory Type | Collet |
---|---|
For Use With | 2B Series Connector |
No. of Positions | - |
Strain Relief Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 6mm |
Cable Diameter Min | 5.1mm |
LBP KeyG COLLET 6.2 | PEI-Genesis |
Strain Relief, Collet, 2B Series Connector |Lemo FGG.2B.762.DN | Newark Electronics |
2B cable plug & socket collet,5.2-6.2mm | RS |
COLLET, 5.1 - 6MM | element14 |
Circular Push Pull Connectors 5.2mm to 6.2mm Collet for 2B | Sager |
Where can I find additional details, specifications and documents for a FGG.2B.762.DN?
Additional datasheets, footprints and schematics for FGG.2B.762.DN are listed on our Part Details page. You can also find images and similar parts to FGG.2B.762.DN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.2B.762.DN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.2B.762.DN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.2B.762.DN fall under?
The FGG.2B.762.DN is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to FGG.2B.762.DN when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.2B.762.DN you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.2B.762.DN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.2B.762.DN have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for FGG.2B.762.DN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.2B.762.DN often in real-time on the comparison pages.
What if I can't find stock of FGG.2B.762.DN?
You can fill out our help required form which you can use to request a quote for FGG.2B.762.DN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.