Status: | Unknown |
---|---|
Series: | 1T Series |
RoHS: | Unknown |
Product Range | 1T Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Brass |
Contact Plating | Nickel |
SVHC | No SVHC (07-Jul-2017) |
PUSH PULL, 1T SERIES, CABLE MOUNT PLUG | RS |
Where can I find additional details, specifications and documents for a FGG.1T.305.CLAC60Z?
Additional datasheets, footprints and schematics for FGG.1T.305.CLAC60Z are listed on our Part Details page. You can also find images and similar parts to FGG.1T.305.CLAC60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.1T.305.CLAC60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.1T.305.CLAC60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.1T.305.CLAC60Z fall under?
The FGG.1T.305.CLAC60Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.1T.305.CLAC60Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.1T.305.CLAC60Z you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.1T.305.CLAC60Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.1T.305.CLAC60Z have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for FGG.1T.305.CLAC60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.1T.305.CLAC60Z often in real-time on the comparison pages.
What if I can't find stock of FGG.1T.305.CLAC60Z?
You can fill out our help required form which you can use to request a quote for FGG.1T.305.CLAC60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.