Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Unknown |
Prices starting from US$28.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$49.60
|
141
in stock
|
Buy Now | |
Sager
from US$29.25
|
365
in stock
|
Buy Now | |
PEI-Genesis
from US$28.78
|
265
in stock
|
Buy Now | |
element14
from US$50.02
|
141
in stock
|
Buy Now | |
Farnell
from US$53.41
|
141
in stock
|
Buy Now | |
Heilind Electronics
from US$53.96
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$53.96
|
10
in stock
|
Buy Now |
Product Range | 1B Series |
---|---|
Circular Connector Shell Style | - |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Brass Body |
Gender | Plug |
Circular Push Pull Connectors STRAIGHT PLUG CABLE COLLET | Sager |
LBP KeyG 7C CHR 5.2mm D BR | PEI-Genesis |
Circular Connector Plug, Size 1, 7 Position, Cable | Newark Electronics |
CIRCULAR CONNECTOR PLUG, SIZE 1, 7 POSITION, CABLE | element14 |
STRAIGHT PLUG SIZE 1B-SERIES 7 -PIN W/COLLET | Heilind Electronics |
Where can I find additional details, specifications and documents for a FGG.1B.307.CLAD52Z?
Additional datasheets, footprints and schematics for FGG.1B.307.CLAD52Z are listed on our Part Details page. You can also find images and similar parts to FGG.1B.307.CLAD52Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.1B.307.CLAD52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.1B.307.CLAD52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.1B.307.CLAD52Z fall under?
The FGG.1B.307.CLAD52Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.1B.307.CLAD52Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.1B.307.CLAD52Z you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.1B.307.CLAD52Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.1B.307.CLAD52Z have stock available?
Authorised distributors including Sager, PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for FGG.1B.307.CLAD52Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.1B.307.CLAD52Z often in real-time on the comparison pages.
What if I can't find stock of FGG.1B.307.CLAD52Z?
You can fill out our help required form which you can use to request a quote for FGG.1B.307.CLAD52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.