Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 1B Series |
---|---|
No. of Contacts | 5Contacts |
Connector Body Material | Brass Body |
Gender | Plug |
RoHS Compliant | Yes |
Circular Connector Plug, Size 1, 5 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a FGG.1B.305.CLAZ?
Additional datasheets, footprints and schematics for FGG.1B.305.CLAZ are listed on our Part Details page. You can also find images and similar parts to FGG.1B.305.CLAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.1B.305.CLAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.1B.305.CLAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.1B.305.CLAZ fall under?
The FGG.1B.305.CLAZ is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.1B.305.CLAZ when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.1B.305.CLAZ you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.1B.305.CLAZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FGG.1B.305.CLAZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FGG.1B.305.CLAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.1B.305.CLAZ often in real-time on the comparison pages.
What if I can't find stock of FGG.1B.305.CLAZ?
You can fill out our help required form which you can use to request a quote for FGG.1B.305.CLAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.