FGG.1B.304.CLAD62Z Circular Connectors & Components by Lemo

CIRCULAR CONNECTOR PLUG 4 WAY CABLE

Status: Unknown
Series: 1B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.61

Distributor Stock
Logo for RS
RS
from US$30.87
132
in stock
Buy Now
Logo for Sager
Sager
from US$28.75
738
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$46.77
423
in stock
Buy Now
Logo for element14
element14
from US$29.65
179
in stock
Buy Now
Logo for Farnell
Farnell
from US$27.64
179
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$27.61
94
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.41
94
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$27.98
56
in stock
Buy Now

Specifications

Product Range 1B Series
Circular Connector Shell Style Cable Mount Plug
No. of Contacts 4Contacts
Circular Contact Type Solder Pin
Coupling Style Push-Pull
Connector Body Material Brass Body
Connector Body Plating Chrome
Contact Material -
Contact Plating -
SVHC No SVHC (07-Jul-2017)
Body Plating Chrome
Cable Diameter Max 6.2mm
Cable Diameter Min 5.3mm
Connector Mounting Cable Mount
Connector Type Circular Industrial
Contact Gender Pin
Contact Resistance 4.1mohm
Contact Termination Solder
Contact Termination Type Solder
Current Rating 10A
Gender Plug
IP / NEMA Rating IP50
No. of Mating Cycles 5000
Operating Temperature Max -55°C
Operating Temperature Min 250°C

Alternative Descriptions

Circular Push Pull Connectors 4P STRAIGHT PLUG MALE SLDR D62 COLLET | Sager
STRAIGHT PLUG SIZE 1B-SERIES 4 -PIN W/COLLET | Heilind Electronics
CIRCULAR CONNECTOR, PLUG, 4 WAY, CABLE | element14
4 way size 1B self latch cable plug,10A | RS
LBP KeyG 4C CHR 6.2mm D BR | PEI-Genesis
Circular Connector, 1B Series, Plug, 4, Pin, Solder, Cable Mount Rohs Compliant: Yes |Lemo FGG.1B.304.CLAD62Z | Newark Electronics
Connector: circular | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FGG.1B.304.CLAD62Z?

Additional datasheets, footprints and schematics for FGG.1B.304.CLAD62Z are listed on our Part Details page. You can also find images and similar parts to FGG.1B.304.CLAD62Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FGG.1B.304.CLAD62Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.1B.304.CLAD62Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FGG.1B.304.CLAD62Z fall under?

The FGG.1B.304.CLAD62Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to FGG.1B.304.CLAD62Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.1B.304.CLAD62Z you can contact the distributor directly for product support, shipping queries etc.

Is the FGG.1B.304.CLAD62Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FGG.1B.304.CLAD62Z have stock available?

Authorised distributors including Sager, Heilind Electronics, element14, Farnell and RS have stock available or on a lead time for FGG.1B.304.CLAD62Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FGG.1B.304.CLAD62Z often in real-time on the comparison pages.

What if I can't find stock of FGG.1B.304.CLAD62Z?

You can fill out our help required form which you can use to request a quote for FGG.1B.304.CLAD62Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay