Status: | Unknown |
---|---|
Series: | 1B Series |
RoHS: | Compliant |
Product Range | 1B Series |
---|---|
No. of Contacts | 2Contacts |
Connector Body Material | Brass Body |
Gender | Plug |
RoHS Compliant | Yes |
Circular Push Pull Connectors STRAIGHT PLUG MALE W. CABLE COLLET | Sager |
STRAIGHT PLUG 1B 2 WAYS | RS |
Circular Connector, Plug, Size 1, 2 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a FGG.1B.302.CLAD62?
Additional datasheets, footprints and schematics for FGG.1B.302.CLAD62 are listed on our Part Details page. You can also find images and similar parts to FGG.1B.302.CLAD62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.1B.302.CLAD62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.1B.302.CLAD62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.1B.302.CLAD62 fall under?
The FGG.1B.302.CLAD62 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.1B.302.CLAD62 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.1B.302.CLAD62 you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.1B.302.CLAD62 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FGG.1B.302.CLAD62 have stock available?
Authorised distributors including Sager, RS and Newark Electronics have stock available or on a lead time for FGG.1B.302.CLAD62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.1B.302.CLAD62 often in real-time on the comparison pages.
What if I can't find stock of FGG.1B.302.CLAD62?
You can fill out our help required form which you can use to request a quote for FGG.1B.302.CLAD62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.