FGG.0B.752.DN Connectors by Lemo

LBP KeyG COLLET 5.2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Newark
Newark
from US$2.96
5,577
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$1.57
5,572
in stock
Buy Now
Logo for Sager
Sager
-
1,576
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
659
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
219
in stock
Buy Now

Alternative Descriptions

Lbp Keyg Collet 5.2 |Lemo FGG.0B.752.DN | Newark Electronics
Circular Push Pull Connectors 4.2mm to 5.2mm Collet for 0B | Sager
COLLET FOR 0B CABLE DIAMETERS OF 4.1MM TO 5.0MM | Heilind Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FGG.0B.752.DN?

Additional datasheets, footprints and schematics for FGG.0B.752.DN are listed on our Part Details page. You can also find images and similar parts to FGG.0B.752.DN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FGG.0B.752.DN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.0B.752.DN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FGG.0B.752.DN fall under?

The FGG.0B.752.DN is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to FGG.0B.752.DN when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.0B.752.DN you can contact the distributor directly for product support, shipping queries etc.

Is the FGG.0B.752.DN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FGG.0B.752.DN have stock available?

Authorised distributors including Newark Electronics, PEI-Genesis, Sager, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for FGG.0B.752.DN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FGG.0B.752.DN often in real-time on the comparison pages.

What if I can't find stock of FGG.0B.752.DN?

You can fill out our help required form which you can use to request a quote for FGG.0B.752.DN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay