FGG.0B.306.CLAD52Z Circular Connectors & Components by Lemo

CIRCULAR CONNECTOR PLUG 6 WAY CABLE

Status: Unknown
Series: 0B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.06

Distributor Stock
Logo for RS
RS
from US$24.08
62
in stock
Buy Now
Logo for Sager
Sager
from US$29.76
252
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$26.33
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$51.11
100
in stock
Buy Now
Logo for element14
element14
from US$29.89
-
Buy Now
Logo for Farnell
Farnell
from US$20.06
-
Buy Now

Specifications

Product Range 0B Series
Circular Connector Shell Style Cable Mount Plug
No. of Contacts 6Contacts
Circular Contact Type Solder Pin
Coupling Style Push-Pull
Connector Body Material Brass Body
Connector Body Plating Chrome
Contact Material -
Contact Plating -
SVHC No SVHC (07-Jul-2017)
Connector Mounting Cable Mount
Connector Type Circular Industrial
Contact Gender Pin
Contact Resistance 7.5mohm
Contact Termination Solder
Contact Termination Type Solder
Gender Plug
IP / NEMA Rating IP50
No. of Mating Cycles 5000
Operating Temperature Max -55°C
Operating Temperature Min 250°C

Alternative Descriptions

Circular Push Pull Connectors STRAIGHT PLUG MALE W. CABLE COLLET | Sager
LBP KeyG 6C CHR 5.2mm D BR | PEI-Genesis
Lbp Keyg 6C Chr 5.2Mm D Br Rohs Compliant: Yes |Lemo FGG.0B.306.CLAD52Z | Newark Electronics
6 way size 0B self latch cable plug,2.5A | RS
CIRCULAR CONNECTOR, PLUG, 6 WAY, CABLE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FGG.0B.306.CLAD52Z?

Additional datasheets, footprints and schematics for FGG.0B.306.CLAD52Z are listed on our Part Details page. You can also find images and similar parts to FGG.0B.306.CLAD52Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FGG.0B.306.CLAD52Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.0B.306.CLAD52Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FGG.0B.306.CLAD52Z fall under?

The FGG.0B.306.CLAD52Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to FGG.0B.306.CLAD52Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.0B.306.CLAD52Z you can contact the distributor directly for product support, shipping queries etc.

Is the FGG.0B.306.CLAD52Z RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FGG.0B.306.CLAD52Z have stock available?

Authorised distributors including Sager, PEI-Genesis, Newark Electronics, RS and element14 have stock available or on a lead time for FGG.0B.306.CLAD52Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FGG.0B.306.CLAD52Z often in real-time on the comparison pages.

What if I can't find stock of FGG.0B.306.CLAD52Z?

You can fill out our help required form which you can use to request a quote for FGG.0B.306.CLAD52Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay