Status: | Unknown |
---|---|
Series: | 0B Series |
RoHS: | Compliant |
Prices starting from US$21.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.96
|
32
in stock
|
Buy Now | |
Sager
from US$21.89
|
1,666
in stock
|
Buy Now | |
PEI-Genesis
from US$22.28
|
1,586
in stock
|
Buy Now | |
Newark Electronics
from US$26.98
|
1,586
in stock
|
Buy Now | |
Heilind Electronics
from US$40.87
|
496
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.87
|
165
in stock
|
Buy Now |
Product Range | 0B Series |
---|---|
No. of Contacts | 4Contacts |
Connector Body Material | Brass Body |
Gender | Plug |
RoHS Compliant | Yes |
Circular Push Pull Connectors STRAIGHT PLUG MALE W. CABLE COLLET | Sager |
LBP KeyG 4C CHR 4.2mm D | PEI-Genesis |
Circular Connector, Plug, Size 0, 4 Position, Cable | Newark Electronics |
Straight plug size 0B-series 4 -pin w/collet | Heilind Electronics |
STRAIGHT PLUG 0B 4 WAYS | RS |
Where can I find additional details, specifications and documents for a FGG.0B.304.CLAD42?
Additional datasheets, footprints and schematics for FGG.0B.304.CLAD42 are listed on our Part Details page. You can also find images and similar parts to FGG.0B.304.CLAD42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.0B.304.CLAD42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.0B.304.CLAD42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.0B.304.CLAD42 fall under?
The FGG.0B.304.CLAD42 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.0B.304.CLAD42 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.0B.304.CLAD42 you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.0B.304.CLAD42 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FGG.0B.304.CLAD42 have stock available?
Authorised distributors including Sager, PEI-Genesis, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for FGG.0B.304.CLAD42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.0B.304.CLAD42 often in real-time on the comparison pages.
What if I can't find stock of FGG.0B.304.CLAD42?
You can fill out our help required form which you can use to request a quote for FGG.0B.304.CLAD42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.