Status: | Unknown |
---|---|
Series: | 00 Series |
RoHS: | Unknown |
Product Range | 00 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 7.5mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 3A |
Dielectric Strength | 19V/m |
Female Contact Material | Bronze |
Gender | Plug |
IP / NEMA Rating | IP50 |
Male Contact Material | Brass |
Male Contact Plating | Gold |
No. of Mating Cycles | 5000 |
Operating Temperature Max | -55°C |
Operating Temperature Min | 250°C |
Power Contact Diameter | 0.5mm |
Voltage Rating V DC | 500V |
Voltage Rating VAC | 260V |
Working Voltage | 260V |
Connector: circular | Transfer Multisort Elektronik |
PLUG, FREE, 00, 3WAY | element14 |
Circular Connector, 00 Series, Plug, 3, Pin, Solder, Cable Mount Rohs Compliant: Yes |Lemo FGG.00.303.CLAD35 | Newark Electronics |
Circular Push Pull Connectors STRAIGHT PLUG MALE W. CABLE COLLET | Sager |
Where can I find additional details, specifications and documents for a FGG.00.303.CLAD35?
Additional datasheets, footprints and schematics for FGG.00.303.CLAD35 are listed on our Part Details page. You can also find images and similar parts to FGG.00.303.CLAD35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.00.303.CLAD35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.00.303.CLAD35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.00.303.CLAD35 fall under?
The FGG.00.303.CLAD35 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.00.303.CLAD35 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.00.303.CLAD35 you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.00.303.CLAD35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.00.303.CLAD35 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for FGG.00.303.CLAD35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.00.303.CLAD35 often in real-time on the comparison pages.
What if I can't find stock of FGG.00.303.CLAD35?
You can fill out our help required form which you can use to request a quote for FGG.00.303.CLAD35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.