Status: | Unknown |
---|---|
Series: | 00 Series |
RoHS: | Unknown |
Prices starting from US$15.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.59
|
136
in stock
|
Buy Now | |
Sager
from US$19.19
|
1,813
in stock
|
Buy Now | |
element14
from US$23.30
|
520
in stock
|
Buy Now | |
Farnell
from US$15.17
|
282
in stock
|
Buy Now | |
Heilind Electronics
from US$36.26
|
261
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.02
|
113
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.26
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$29.06
|
-
|
Buy Now |
Product Range | 00 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (07-Jul-2017) |
Body Plating | Chrome |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
IP / NEMA Rating | IP50 |
Insulator Material | PEEK (Polyetheretherketone) |
Male Contact Material | Brass |
No. of Mating Cycles | 5000 |
Circular Push Pull Connectors STRAIGHT PLUG MALE W. CABLE COLLET | Sager |
CIRCULAR CONNECTOR, PLUG, 2 WAY, CABLE | element14 |
STRAIGHT PLUG, CABLE COLLET,MECHANICAL KEYING | Heilind Electronics |
2 way size 00 self latch cable plug,5A | RS |
Connector: circular | Transfer Multisort Elektronik |
Circular Connector, 00 Series, Plug, 2, Pin, Solder, Cable Mount Rohs Compliant: Yes |Lemo FGG.00.302.CLAD35 | Newark Electronics |
Where can I find additional details, specifications and documents for a FGG.00.302.CLAD35?
Additional datasheets, footprints and schematics for FGG.00.302.CLAD35 are listed on our Part Details page. You can also find images and similar parts to FGG.00.302.CLAD35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGG.00.302.CLAD35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGG.00.302.CLAD35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGG.00.302.CLAD35 fall under?
The FGG.00.302.CLAD35 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to FGG.00.302.CLAD35 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGG.00.302.CLAD35 you can contact the distributor directly for product support, shipping queries etc.
Is the FGG.00.302.CLAD35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGG.00.302.CLAD35 have stock available?
Authorised distributors including Sager, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for FGG.00.302.CLAD35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGG.00.302.CLAD35 often in real-time on the comparison pages.
What if I can't find stock of FGG.00.302.CLAD35?
You can fill out our help required form which you can use to request a quote for FGG.00.302.CLAD35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.