Status: | Unknown |
---|---|
Series: | FGE-XY Series |
RoHS: | Compliant |
Prices starting from US$815.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$815.00
|
No stock
|
Buy Now |
Measuring Capacity | 1kN / 200lbf / 100kgf |
---|---|
Accuracy % | 0.2% |
Manufacturer Warranty | 2 Years |
Product Range | FGE-XY Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FGE-200XY?
Additional datasheets, footprints and schematics for FGE-200XY are listed on our Part Details page. You can also find images and similar parts to FGE-200XY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGE-200XY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGE-200XY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGE-200XY fall under?
The FGE-200XY is listed under Tools & Production Supplies > Measurement & Inspection > Force Gauges.
Can I view similar or alternative parts?
You can view similar parts to FGE-200XY when available in the Force Gauges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGE-200XY you can contact the distributor directly for product support, shipping queries etc.
Is the FGE-200XY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FGE-200XY have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FGE-200XY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGE-200XY often in real-time on the comparison pages.
What if I can't find stock of FGE-200XY?
You can fill out our help required form which you can use to request a quote for FGE-200XY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.