Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.81
|
No stock
|
Buy Now | |
Micros
from US$4.83
|
43
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$4.47
|
-
|
Buy Now | |
Future Electronics
from US$2.78
|
-
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
element14
from US$3.80
|
-
|
Buy Now | |
Farnell
from US$3.68
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Maximum junction temperature : TJ =175 °C |
Positive temperature co-efficient for easy parallel operating |
High current capability |
Low saturation voltage: VCE(sat) =1.9V(Typ.) @ IC = 60A |
Fast switching: EOFF =7.5uJ/A |
Tightened parameter distribution |
RoHS compliant |
Applications |
---|
Energy Generation & Distribution |
Other Industrial |
End Products |
---|
Uninterruptible Power Supply |
Description | FGA60N65SMD |
---|---|
Compliance | Pb-free |
V(BR)CES Typ (V) | 650 |
IC Max (A) | 60 |
VCE(sat) Typ (V) | 1.9 |
VF Typ (V) | 2.1 |
Eoff Typ (mJ) | 0.45 |
Eon Typ (mJ) | 1.54 |
Trr Typ (ns) | 212 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 189 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 600 |
Co-Packaged Diode | Yes |
Package Type | TO-3P-3L |
IGBTÂ 650VÂ 120AÂ 600W | Micros |
Trans IGBT Chip N-CH 650V 120A 3-Pin(3+Tab) TO-3P(N) Rail | Avnet Silica |
IGBT 650V 60A Field Stop TO3PN | RS |
Igbt, 650V, 120A, To-3Pn | Newark Electronics |
FGA60N65SMD Series 650 V 60 A Field Stop IGBT - TO-3PN | Future Electronics |
IGBT, 650V, 120A, TO-3PN | element14 |
Where can I find additional details, specifications and documents for a FGA60N65SMD?
Additional datasheets, footprints and schematics for FGA60N65SMD are listed on our Part Details page. You can also find images and similar parts to FGA60N65SMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGA60N65SMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGA60N65SMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGA60N65SMD fall under?
The FGA60N65SMD is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to FGA60N65SMD when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGA60N65SMD you can contact the distributor directly for product support, shipping queries etc.
Is the FGA60N65SMD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FGA60N65SMD have stock available?
Authorised distributors including Micros, Avnet Silica, RS, Newark Electronics and Future Electronics have stock available or on a lead time for FGA60N65SMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGA60N65SMD often in real-time on the comparison pages.
What if I can't find stock of FGA60N65SMD?
You can fill out our help required form which you can use to request a quote for FGA60N65SMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.