Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 30A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.3V |
Power Dissipation Pd | 186W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
IGBT, SINGLE, 1.2KV, 30A, TO-3P-3 | element14 |
Igbt, Single, 1.2Kv, 30A, To-3P-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a FGA15N120ANTDTU-F109?
Additional datasheets, footprints and schematics for FGA15N120ANTDTU-F109 are listed on our Part Details page. You can also find images and similar parts to FGA15N120ANTDTU-F109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FGA15N120ANTDTU-F109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FGA15N120ANTDTU-F109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FGA15N120ANTDTU-F109 fall under?
The FGA15N120ANTDTU-F109 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to FGA15N120ANTDTU-F109 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FGA15N120ANTDTU-F109 you can contact the distributor directly for product support, shipping queries etc.
Is the FGA15N120ANTDTU-F109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FGA15N120ANTDTU-F109 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FGA15N120ANTDTU-F109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FGA15N120ANTDTU-F109 often in real-time on the comparison pages.
What if I can't find stock of FGA15N120ANTDTU-F109?
You can fill out our help required form which you can use to request a quote for FGA15N120ANTDTU-F109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.