Status: | Unknown |
---|---|
Series: | FG Series |
RoHS: | Unknown |
Antenna Type | Whip |
---|---|
Frequency Min | 902MHz |
Frequency Max | 928MHz |
Antenna Mounting | N Connector |
Gain | 0dBi |
VSWR | 2 |
Input Power | 100W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | FG Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a FG9020?
Additional datasheets, footprints and schematics for FG9020 are listed on our Part Details page. You can also find images and similar parts to FG9020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG9020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG9020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG9020 fall under?
The FG9020 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to FG9020 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG9020 you can contact the distributor directly for product support, shipping queries etc.
Is the FG9020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG9020 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for FG9020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG9020 often in real-time on the comparison pages.
What if I can't find stock of FG9020?
You can fill out our help required form which you can use to request a quote for FG9020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.