Status: | Unknown |
---|---|
Series: | FG7 Series |
RoHS: | Unknown |
Fixing Centers | 220mm |
---|---|
Handle Material | Aluminium Nylon 6 (Polyamide 6) |
Thread Size - Metric | M6 |
Thread Size - Imperial | - |
Product Range | FG7 Series |
Handle W/ Pb Switch, Alum/Pa 6, 220Mm | Newark Electronics |
Functional Handle - Straight, 2 push buttons, without emergency stop | Davies Molding FG7-02.GB220.04 | RS Americas |
HANDLE W/ PB SWITCH, ALUM/PA 6, 220MM | element14 |
Where can I find additional details, specifications and documents for a FG7-02.GB220.04?
Additional datasheets, footprints and schematics for FG7-02.GB220.04 are listed on our Part Details page. You can also find images and similar parts to FG7-02.GB220.04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG7-02.GB220.04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG7-02.GB220.04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG7-02.GB220.04 fall under?
The FG7-02.GB220.04 is listed under Davies Molding LLC Parts.
Can I view similar or alternative parts?
You can view similar parts to FG7-02.GB220.04 when available in the Davies Molding LLC Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG7-02.GB220.04 you can contact the distributor directly for product support, shipping queries etc.
Is the FG7-02.GB220.04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG7-02.GB220.04 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FG7-02.GB220.04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG7-02.GB220.04 often in real-time on the comparison pages.
What if I can't find stock of FG7-02.GB220.04?
You can fill out our help required form which you can use to request a quote for FG7-02.GB220.04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.