Signal Generator Type | Function |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 3MHz |
Signal Generator Modulation | - |
Manufacturer Warranty | 1 Year |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 340mm |
External Height | 110mm |
External Width | 265mm |
Supply Voltage Max | 242V |
Supply Voltage Min | 198V |
Supply Voltage Range | 198V AC to 242V AC |
Where can I find additional details, specifications and documents for a FG303?
Additional datasheets, footprints and schematics for FG303 are listed on our Part Details page. You can also find images and similar parts to FG303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG303 fall under?
The FG303 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to FG303 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG303 you can contact the distributor directly for product support, shipping queries etc.
Is the FG303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG303 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FG303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG303 often in real-time on the comparison pages.
What if I can't find stock of FG303?
You can fill out our help required form which you can use to request a quote for FG303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.