Status: | Unknown |
---|---|
Series: | FG1614 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 14AWG |
Product Range | FG1614 Series |
Insulator Material | Uninsulated |
Stud/Tab Size | #10 |
Terminal, Flag Ring, #10, 16-14Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a FG1614-5?
Additional datasheets, footprints and schematics for FG1614-5 are listed on our Part Details page. You can also find images and similar parts to FG1614-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG1614-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG1614-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG1614-5 fall under?
The FG1614-5 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to FG1614-5 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG1614-5 you can contact the distributor directly for product support, shipping queries etc.
Is the FG1614-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG1614-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FG1614-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG1614-5 often in real-time on the comparison pages.
What if I can't find stock of FG1614-5?
You can fill out our help required form which you can use to request a quote for FG1614-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.