Status: | Unknown |
---|---|
Series: | FG16 Series |
RoHS: | Unknown |
Fixing Centers | 180mm |
---|---|
Handle Material | Nylon 6 (Polyamide 6) PVC (Polyvinylchloride) |
Thread Size - Metric | - |
Thread Size - Imperial | - |
Product Range | FG16 Series |
Functional Handle - 2 LED push buttons, change-over contact/NC | Davies Molding FG16-02S.180.84 | RS Americas |
Handle W/ Pb Switch, Pa 6/Pvc, 180Mm | Newark Electronics |
HANDLE W/ PB SWITCH, PA 6/PVC, 180MM | element14 |
Where can I find additional details, specifications and documents for a FG16-02S.180.84?
Additional datasheets, footprints and schematics for FG16-02S.180.84 are listed on our Part Details page. You can also find images and similar parts to FG16-02S.180.84 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FG16-02S.180.84 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FG16-02S.180.84 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FG16-02S.180.84 fall under?
The FG16-02S.180.84 is listed under Davies Molding LLC Parts.
Can I view similar or alternative parts?
You can view similar parts to FG16-02S.180.84 when available in the Davies Molding LLC Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FG16-02S.180.84 you can contact the distributor directly for product support, shipping queries etc.
Is the FG16-02S.180.84 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FG16-02S.180.84 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for FG16-02S.180.84.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FG16-02S.180.84 often in real-time on the comparison pages.
What if I can't find stock of FG16-02S.180.84?
You can fill out our help required form which you can use to request a quote for FG16-02S.180.84 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.